location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SHOKZ OpenRun Pro Headset Wireless Neck-band Calls/Music Bluetooth Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SHOKZ Check ‘SHOKZ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OpenRun Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S810PK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0850033806328 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SHOKZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 13:12:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SHOKZ OpenRun Pro Headset Wireless Neck-band Calls/Music Bluetooth Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink Calls/Music Neck-band Headset
  • - Wireless Bluetooth 5.1
  • - Intraaural 20 - 20000 Hz 105 dB
  • - Microphone type: Built-in -38 dB
  • - 140 mAh
Long product name SHOKZ OpenRun Pro Headset Wireless Neck-band Calls/Music Bluetooth Pink :
The long product name of SHOKZ OpenRun Pro Headset Wireless Neck-band Calls/Music Bluetooth Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20Hz - 20KHz, IP55, Bluetooth V5.1, 10m max, 140 mAh
More>>>
SHOKZ OpenRun Pro Headset Wireless Neck-band Calls/Music Bluetooth Pink:
The official description of SHOKZ OpenRun Pro Headset Wireless Neck-band Calls/Music Bluetooth Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing OpenRun Pro, our most premium headphones ever. They pack an enhanced bass, a 10-hour battery life, and quick-charge feature. The newest 9th generation of bone conduction technology (called Shokz TurboPitchTM technology) and a refined design. All with our signature situational awareness and comfortable fit you know and love. Music is meant to make you move, OpenRun Pro make that happen.

Short summary description SHOKZ OpenRun Pro Headset Wireless Neck-band Calls/Music Bluetooth Pink:
This short summary of the SHOKZ OpenRun Pro Headset Wireless Neck-band Calls/Music Bluetooth Pink data-sheet is auto-generated and uses the product title and the first six key specs.

SHOKZ OpenRun Pro, Wireless, Calls/Music, 20 - 20000 Hz, 29 g, Headset, Pink

Long summary description SHOKZ OpenRun Pro Headset Wireless Neck-band Calls/Music Bluetooth Pink:
This is an auto-generated long summary of SHOKZ OpenRun Pro Headset Wireless Neck-band Calls/Music Bluetooth Pink based on the first three specs of the first five spec groups.

SHOKZ OpenRun Pro. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 29 g. Product colour: Pink

Performance
Product type *
Headset
Wearing style *
Neck-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Pink
Volume control
Button
Control type
Buttons
International Protection (IP) code
IP55
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP, AVRCP, SBC
Bluetooth version
5.1
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
105 dB
Microphone
Microphone type *
Built-in
Microphone sensitivity
-38 dB
Battery
Battery capacity
140 mAh
Continuous audio playback time
10 h
Battery recharge time
1 h
Standby time
240 h
Weight & dimensions
Weight
29 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Lithuania 1 distributor(s)