location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SHOKZ OpenMove Headphones Wireless Neck-band Sports Bluetooth Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SHOKZ Check ‘SHOKZ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OpenMove
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S661GY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0850033806298 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SHOKZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 15:39:05
The date of the most recent change of this product data-sheet in Icecat.
SHOKZ S661GY user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points SHOKZ OpenMove Headphones Wireless Neck-band Sports Bluetooth Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7th Gen Bone Conduction Technology
  • - Lightweight (29g)
  • - IP55 Water Resistant
  • - 6-Hour Battery Life
Warranty: 2 Year
Long product name SHOKZ OpenMove Headphones Wireless Neck-band Sports Bluetooth Grey :
The long product name of SHOKZ OpenMove Headphones Wireless Neck-band Sports Bluetooth Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth 5.1, IP55, 20 - 20000 Hz, 96 dB, -40 dB, 29 g
More>>>
SHOKZ OpenMove Headphones Wireless Neck-band Sports Bluetooth Grey:
The official description of SHOKZ OpenMove Headphones Wireless Neck-band Sports Bluetooth Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Open-Ear Design
Unlike other headphones that cover your ears, ours leave your ears completely open for total awareness of surroundings for a safe and connected listening experience.

More Value, Less Spending
Inspired by athletes, designed for everyone. OpenMove’s advanced technology comes at a cost-effective price to fit every lifestyle and budget.

Excellent Sound Quality
Powered by patented 7th generation bone conduction and PremiumPitch 2.0™, the unique structure of OpenMove’s earhook compliments the transducer's ability to deliver precise and balanced audio, optimal volume, and rich bass.

Water-Resistant
Rain, snow, sweat and dust are no match for these IP55 rated headphones, designed to embrace any elements you throw their way.

Lightweight & Comfortable
With nothing inside or over your ears, our open-ear, lightweight (29g) design ensures all-day comfort.

Secure Fit
Unlike traditional headphones that move and fall out during use, our titanium band ensures a snug, secure fit.

6 Hours Of Music And Calls
With 6 hours of battery life on a single charge and dual noise-canceling mics, you can enjoy crystal-clear audio and calls wherever, whenever.

Short summary description SHOKZ OpenMove Headphones Wireless Neck-band Sports Bluetooth Grey:
This short summary of the SHOKZ OpenMove Headphones Wireless Neck-band Sports Bluetooth Grey data-sheet is auto-generated and uses the product title and the first six key specs.

SHOKZ OpenMove, Wireless, Sports, 20 - 20000 Hz, 29 g, Headphones, Grey

Long summary description SHOKZ OpenMove Headphones Wireless Neck-band Sports Bluetooth Grey:
This is an auto-generated long summary of SHOKZ OpenMove Headphones Wireless Neck-band Sports Bluetooth Grey based on the first three specs of the first five spec groups.

SHOKZ OpenMove. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 29 g. Product colour: Grey

Performance
Product type *
Headphones
Wearing style *
Neck-band
Recommended usage *
Sports
Headset type
Binaural
Product colour *
Grey
Operating keys
Multi-key, Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
Protection features
Water resistant
International Protection (IP) code
IP55
Clear sound
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP, SBC
Bluetooth version
5.1
Wireless range
10 m
Headphones
Ear coupling *
Bone conduction
Acoustic system
Open
Headphone frequency
20 - 20000 Hz
Headphones
Headphone sensitivity
96 dB
Microphone
Microphone type *
Built-in
Microphone sensitivity
-40 dB
Microphone noise-canceling
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time
6 h
Battery recharge time
2 h
Fast charging
Yes
Charging source
USB
Standby time
240 h
Weight & dimensions
Weight
29 g
Packaging data
Package type
Hanging box
Packaging content
Quick start guide
Yes
Cables included
USB Type-A to USB Type-C
Pouch
Yes
Quantity
1
Country Distributor
United Kingdom 2 distributor(s)
Lithuania 1 distributor(s)
Italia 1 distributor(s)