location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp Home Appliances R-208 Built-in 20 L 800 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Home Appliances
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R-208
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R208WIT show
Show alternative article codes used in the online market place
Category
Oven that uses microwaves to cook or heat food.
Microwaves
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp Home Appliances: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2020 16:47:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sharp Home Appliances R-208 Built-in 20 L 800 W White:
This short summary of the Sharp Home Appliances R-208 Built-in 20 L 800 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp Home Appliances R-208, Built-in, 20 L, 800 W, Rotary, White, Push

Long summary description Sharp Home Appliances R-208 Built-in 20 L 800 W White:
This is an auto-generated long summary of Sharp Home Appliances R-208 Built-in 20 L 800 W White based on the first three specs of the first five spec groups.

Sharp Home Appliances R-208. Appliance placement: Built-in, Interior capacity: 20 L, Microwave power: 800 W. Connected load: 1180 W. Interior dimensions (W x D x H): 322 x 187 x 336 mm, Weight: 12 kg. Power requirements: 220-230 V, Dimensions (WxDxH): 460 x 275 x 353 mm