location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Severin Waffle Maker WA 2105 1000 W Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Severin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Waffle Maker WA 2105
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WA2105
Category
Small electric device used to bake waffles.
Waffle Irons
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Severin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Severin Waffle Maker WA 2105 1000 W Black, White :
The short editorial description of Severin Waffle Maker WA 2105 1000 W Black, White

Waffle Maker WA 2105
More>>>
Short summary description Severin Waffle Maker WA 2105 1000 W Black, White:
This short summary of the Severin Waffle Maker WA 2105 1000 W Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Severin Waffle Maker WA 2105, 1000 W

Long summary description Severin Waffle Maker WA 2105 1000 W Black, White:
This is an auto-generated long summary of Severin Waffle Maker WA 2105 1000 W Black, White based on the first three specs of the first five spec groups.

Severin Waffle Maker WA 2105. Power: 1000 W

Brand Image Product code Product Stock Price from
Severin

Severin Wafer Maker HA 2080 500 W White
(show image)
HA2080 Wafer Maker HA 2080 0.00
(excl. VAT)
0 (incl. VAT)