location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Severin KM 3881 food processor 1.2 L Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Severin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Food Processor KM 3881
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM3881
Category
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Severin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:29:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Severin KM 3881 food processor 1.2 L Blue, White :
The short editorial description of Severin KM 3881 food processor 1.2 L Blue, White

Food Processor KM 3881 / 300 W
More>>>
Short summary description Severin KM 3881 food processor 1.2 L Blue, White:
This short summary of the Severin KM 3881 food processor 1.2 L Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Severin Food Processor KM 3881, 1.2 L, Blue, White, 300 W

Long summary description Severin KM 3881 food processor 1.2 L Blue, White:
This is an auto-generated long summary of Severin KM 3881 food processor 1.2 L Blue, White based on the first three specs of the first five spec groups.

Severin Food Processor KM 3881. Bowl capacity: 1.2 L, Product colour: Blue, White. Power consumption (typical): 300 W