location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Viva Café HD6563/70 coffee maker Fully-auto Pod coffee machine 0.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Café
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6563/70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6563/70 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103844723
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 13:53:48
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo Viva Café HD6563/70 coffee maker Fully-auto Pod coffee machine 0.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Pod coffee machine 0.9 L
  • - Coffee pod
  • - 6 cups 1 bar
  • - 1450 W
  • - Blue
Long product name Senseo Viva Café HD6563/70 coffee maker Fully-auto Pod coffee machine 0.9 L :
The long product name of Senseo Viva Café HD6563/70 coffee maker Fully-auto Pod coffee machine 0.9 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Crema plus technology, Intensity Select, 0.9 L, 1450 W, Blue pavone
More>>>
Senseo Viva Café HD6563/70 coffee maker Fully-auto Pod coffee machine 0.9 L:
The official description of Senseo Viva Café HD6563/70 coffee maker Fully-auto Pod coffee machine 0.9 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover a more intense coffee experience
with Crema plus, coffee boost and intensity select

Crema plus ensures the finest and most velvety crema layer. While the Coffee boost
technology disperses the water through the coffee pad, via 45 holes, for richer flavors.
With a simple double press, you can also brew strong short coffees.

Enjoy the best tasting SENSEO® coffee
- Crema plus for a finer and velvety crema layer
- SENSEO® Coffee Boost gets the most flavors out of your pad
- Machine is tested >10.000 times to ensure consistent quality

Coffee variety for every moment
- Intensity Select for long smooth and short intense coffee
- Variety of coffee blends and flavors for different tastes

Premium design
- Real metal drip tray
- Adjustable real metal spout to fit your favorite cup

Fast and easy operation
- Unique coffee machine that brews 2 cups at a time
- Direct start to select your coffee while machine heats up
- 30 minutes auto shut-off for energy saving and safety
- The decalcifying light reminds you when to descale

Short summary description Senseo Viva Café HD6563/70 coffee maker Fully-auto Pod coffee machine 0.9 L:
This short summary of the Senseo Viva Café HD6563/70 coffee maker Fully-auto Pod coffee machine 0.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Viva Café HD6563/70, Pod coffee machine, 0.9 L, Coffee pod, 1450 W, Blue

Long summary description Senseo Viva Café HD6563/70 coffee maker Fully-auto Pod coffee machine 0.9 L:
This is an auto-generated long summary of Senseo Viva Café HD6563/70 coffee maker Fully-auto Pod coffee machine 0.9 L based on the first three specs of the first five spec groups.

Senseo Viva Café HD6563/70. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.9 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 6 cups, Number of spouts: 2. Power: 1450 W. Product colour: Blue

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
6 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Number of spouts
2
Hot water system *
No
Heating system
Boiler
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0.9 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Number of water boilers
1
Country of origin
Poland
Cooking functions & programs
Multi beverage *
No
Coffee making
No
Espresso making *
No
Cappuccino making *
No
Americano making
No
Ristretto making
No
Latte making
No
Espresso Macchiato making
No
Latte Macchiato making
No
Mocha making
No
Lungo making
No
Caffe Crema making
Yes
Hot milk making
No
Tea making
No
Hot chocolate making
No
Chocolate milk making
No
Orzo making
No
Flat White making
No
Ergonomics
Control type *
Buttons
Ergonomics
Built-in display *
No
Water level indicator
Yes
Removable water tank
Yes
Product colour *
Blue
Removable drip tray
Yes
Drip/spout adjustment
Vertical
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Illuminated on/off switch
Yes
Calc indicator
Yes
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power consumption (standby)
0.36 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
190 mm
Depth
310 mm
Height
340 mm
Weight
1.75 kg
Packaging data
Package width
232 mm
Package depth
370 mm
Package height
380 mm
Package weight
2.4 kg
Brand-specific features
Brand specific technologies
Coffee Boost Technology
Technical details
Cups at the same time
2
Other features
Recyclable packaging material
90%
Spout material
Stainless steel
Drip tray material
Metal
Pump pressure
1 bar
Country of production
Poland
On/off switch
Yes
Country Distributor
Deutschland 1 distributor(s)