location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Enterprise ST8000NM018B internal hard drive 3.5" 8 TB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Enterprise
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Exos 7E10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST8000NM018B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST8000NM018B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719706022163 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2024 16:54:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Seagate Enterprise ST8000NM018B internal hard drive 3.5" 8 TB SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 TB 3.5" 7200 RPM SAS
  • - Disk array HDD
  • - Storage drive buffer size: 256 MB
  • - 12 Gbit/s
  • - Uncorrectable Bit Error Rate (UBER): < 1 per 10^15 bits read
  • - 716 g
Warranty: 5 years
Long product name Seagate Enterprise ST8000NM018B internal hard drive 3.5" 8 TB SAS :
The long product name of Seagate Enterprise ST8000NM018B internal hard drive 3.5" 8 TB SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8TB, 7200 rpm, 256MB, 512e/4KN (FastFormat™) SAS, Standard Model
More>>>
Seagate Enterprise ST8000NM018B internal hard drive 3.5" 8 TB SAS:
The official description of Seagate Enterprise ST8000NM018B internal hard drive 3.5" 8 TB SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Purpose-built for enterprise applications and workloads

Trusted. Efficient. Versatile

For everything Enterprise storage, there's Exos E — the safest and most powerful way to traverse the datasphere and harness its full potential. Always on and always working, the Exos E series of hard drives is loaded with advanced options for optimal performance, reliability, security and user-definable storage management. Built on generations of industry-defining innovation, Exos E is designed to work and perform consistently in enterprise-class workloads.

Exos 7E10

Specifically designed to address the needs of storing unstructured data cost-effectively.

Short summary description Seagate Enterprise ST8000NM018B internal hard drive 3.5" 8 TB SAS:
This short summary of the Seagate Enterprise ST8000NM018B internal hard drive 3.5" 8 TB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Enterprise ST8000NM018B, 3.5", 8 TB, 7200 RPM

Long summary description Seagate Enterprise ST8000NM018B internal hard drive 3.5" 8 TB SAS:
This is an auto-generated long summary of Seagate Enterprise ST8000NM018B internal hard drive 3.5" 8 TB SAS based on the first three specs of the first five spec groups.

Seagate Enterprise ST8000NM018B. HDD size: 3.5", HDD capacity: 8 TB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
8 TB
HDD speed *
7200 RPM
Interface *
SAS
Type *
HDD
Component for *
Disk array
Storage drive buffer size
256 MB
HDD interface transfer rate
12 Gbit/s
Average latency
4.16 ms
Uncorrectable Bit Error Rate (UBER)
< 1 per 10^15 bits read
Rotational Vibration (RV) sensors
Yes
24/7 operation
Yes
Mean time between failures (MTBF)
2000000 h
Power
Power consumption (typical)
11.34 W
Power consumption (idle)
7.24 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Non-operating vibration
5 G
Operating shock
70 G
Non-operating shock
300 G
Weight & dimensions
Width
101.8 mm
Height
26.1 mm
Depth
147 mm
Weight
716 g
Logistics data
Harmonized System (HS) code
84717050
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)