location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3120814A
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 GB 3.5" 7200 RPM Ultra-ATA/100
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 580 g
Long product name Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 :
The long product name of Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120GB HDD, Ultra ATA/100, 8Mb, 7200rpm
More>>>
Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100:
The official description of Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

On drives greater than 33.8GB, Limit Capacity jumper changes total available sectors as reported via Identify Drive data words 60-61 to 33.8GB to solve issues with certain BIOS during power on. The ATA Read Native Max command will report true full capacity. The ATA Set Max command will restore true full capacity to the operating system rivers. Third party partitioning software may be needed to achieve full apacity when using this option jumper.

Short summary description Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 120GB HDD, 3.5", 120 GB, 7200 RPM

Long summary description Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD 120GB HDD 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD 120GB HDD. HDD size: 3.5", HDD capacity: 120 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
120 GB
HDD speed *
7200 RPM
Interface *
Ultra-ATA/100
Type *
HDD
Storage drive buffer size
8 MB
Read seek time
11 ms
Write seek time
12 ms
Track to track seek time
0.8 ms
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Operating voltage
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating vibration
0.5 G
Non-operating vibration
5 G
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
26.1 mm
Depth
147 mm
Weight
580 g
Other features
Drive devices burst data transfer rate (DMA)
2
Drive devices burst data transfer rate (PIO)
4
Drive devices burst data transfer rate (Ultra DMA)
5
Drive ready time
10 s
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 80GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 80GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST3808110AS 80GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)