location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scorpion Power System M-2204-2300kv Radio-Controlled (RC) model part/accessory Motor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scorpion Power System Check ‘Scorpion Power System’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M-2204-2300kv
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M_2204_2300 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scorpion Power System: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:33
The date of the most recent change of this product data-sheet in Icecat.
Data Chart (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Full Dimension (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Scorpion Power System M-2204-2300kv Radio-Controlled (RC) model part/accessory Motor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Motor
  • - Brand compatibility: Scorpion Power System
  • - Proper use: Multicopter
Long product name Scorpion Power System M-2204-2300kv Radio-Controlled (RC) model part/accessory Motor :
The long product name of Scorpion Power System M-2204-2300kv Radio-Controlled (RC) model part/accessory Motor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2300 RPM/Volt, 14 A, 8 kHz, 175 W, 25 g
More>>>
Short summary description Scorpion Power System M-2204-2300kv Radio-Controlled (RC) model part/accessory Motor:
This short summary of the Scorpion Power System M-2204-2300kv Radio-Controlled (RC) model part/accessory Motor data-sheet is auto-generated and uses the product title and the first six key specs.

Scorpion Power System M-2204-2300kv, Motor, Black, Yellow

Long summary description Scorpion Power System M-2204-2300kv Radio-Controlled (RC) model part/accessory Motor:
This is an auto-generated long summary of Scorpion Power System M-2204-2300kv Radio-Controlled (RC) model part/accessory Motor based on the first three specs of the first five spec groups.

Scorpion Power System M-2204-2300kv. Product type: Motor, Product colour: Black, Yellow