location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schneider Electric SMV1500A uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1050 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schneider Electric Check ‘Schneider Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMV1500A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMV1500A
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Schneider Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Schneider Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environmental disclosure (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User guide (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Schneider Electric SMV1500A uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1050 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.5 kVA 1050 W
  • - Waveform: Sine
  • - Sealed Lead Acid (VRLA) 24 V
  • - Black
Warranty: 2 years repair or replace
Long product name Schneider Electric SMV1500A uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1050 W :
The long product name of Schneider Electric SMV1500A uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1050 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Apc Easy Ups Line-IntERactive Smv 1500Va 120V (Not For Sale In The Us)
More>>>
Short summary description Schneider Electric SMV1500A uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1050 W:
This short summary of the Schneider Electric SMV1500A uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1050 W data-sheet is auto-generated and uses the product title and the first six key specs.

Schneider Electric SMV1500A, Line-Interactive, 1.5 kVA, 1050 W, Sine, 85 V, 145 V

Long summary description Schneider Electric SMV1500A uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1050 W:
This is an auto-generated long summary of Schneider Electric SMV1500A uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1050 W based on the first three specs of the first five spec groups.

Schneider Electric SMV1500A. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1050 W. Power plug: NEMA 5-15P. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 24 V, Battery recharge time: 4 h. Product colour: Black, International Protection (IP) code: IP20. Width: 160 mm, Depth: 410 mm, Height: 220 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
1050 W
Waveform *
Sine
Input operation voltage (min) *
85 V
Input operation voltage (max) *
145 V
Output frequency
50/60 Hz
Surge energy rating
190 J
Response time
2 ms
Crest factor
3:1
Noise level
45 dB
Ports & interfaces
Power plug
NEMA 5-15P
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
24 V
Battery recharge time
4 h
Design
Product colour *
Black
Design
International Protection (IP) code
IP20
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Warranty period
2 year(s)
Weight & dimensions
Width
160 mm
Depth
410 mm
Height
220 mm
Weight
20 kg
Package width
508 mm
Package depth
272 mm
Package height
339 mm
Package weight
23 kg