Schneider Electric GVEBC7 uninterruptible power supply (UPS)

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6072
Info modified on:
11 Jan 2023, 11:01:10
Short summary description Schneider Electric GVEBC7 uninterruptible power supply (UPS):

Schneider Electric GVEBC7, Sealed Lead Acid (VRLA), 0 - 40 °C, -25 - 55 °C, 700 mm, 850 mm, 1970 mm

Long summary description Schneider Electric GVEBC7 uninterruptible power supply (UPS):

Schneider Electric GVEBC7. Battery technology: Sealed Lead Acid (VRLA). Width: 700 mm, Depth: 850 mm, Height: 1970 mm. Package width: 970 mm, Package depth: 930 mm, Package height: 2100 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.