location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schneider Electric BR1100M2-LM uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schneider Electric Check ‘Schneider Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR1100M2-LM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR1100M2-LM
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Schneider Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Schneider Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Environmental disclosure (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years repair or replace
Long product name Schneider Electric BR1100M2-LM uninterruptible power supply (UPS) :
The long product name of Schneider Electric BR1100M2-LM uninterruptible power supply (UPS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Apc Back-Ups 1100Va. 120V. Avr. Lcd. Lam. 2 Usb Charging Ports. 10 Nema Outlets (4 Surge)
More>>>
Short summary description Schneider Electric BR1100M2-LM uninterruptible power supply (UPS):
This short summary of the Schneider Electric BR1100M2-LM uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

Schneider Electric BR1100M2-LM, 0 - 40 °C, -15 - 40 °C, 0 - 95%, 0 - 3000 m, 100 mm, 368 mm

Long summary description Schneider Electric BR1100M2-LM uninterruptible power supply (UPS):
This is an auto-generated long summary of Schneider Electric BR1100M2-LM uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Schneider Electric BR1100M2-LM. Width: 100 mm, Depth: 368 mm, Height: 260 mm

Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Warranty period
3 year(s)
Weight & dimensions
Width
100 mm
Depth
368 mm
Height
260 mm
Weight
10.2 kg
Package width
241 mm
Package depth
500 mm
Package height
38 mm
Package weight
11.8 kg
Country Distributor
México 1 distributor(s)