location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich BAYALA Collectible Unicorn Ice Pop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BAYALA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Collectible Unicorn Ice Pop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70731
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4059433506531
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2023 15:49:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points schleich BAYALA Collectible Unicorn Ice Pop
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ice Pop Unicorn is one of 26 collectible unicorns that dwell in a hidden garden in BAYALA®. Each of these special unicorn toys has a distinctive marking inspired by fruits, flowers, or sweet desserts
  • - Sadly, the unicorn’s ice pop marking isn’t scented…that bright, fruity aroma you smell is just what happens when imaginations run wild with schleich®
  • - Ice Pop Unicorn and the other candy unicorn collectibles are perfectly sized for unicorn cake toppers, DIY unicorn dioramas, school projects and fairy gardens
  • - What if an Ice Pop Unicorn and a Lava Monster from the world of ELDRADOR® CREATURES were BFFs? Why not?! Imaginations, like unicorns, are meant to run wild
  • - Loves making an appearance at summer birthday parties, but pops up at winter birthdays and holiday, too
  • - The enchanted figurines and playsets of schleich® BAYALA® introduce the limitless possibilities of storytelling and imaginative play. From majestic owls and woodland elves to glittering flower houses and unicorn stables, schleich® BAYALA® lets your storie
Long product name schleich BAYALA Collectible Unicorn Ice Pop :
The long product name of schleich BAYALA Collectible Unicorn Ice Pop. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Collectible Unicorn Ice Pop
More>>>
schleich BAYALA Collectible Unicorn Ice Pop:
The official description of schleich BAYALA Collectible Unicorn Ice Pop as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A sprinkle of magic and a twinkle of imagination…a delicious enchantment is stirring in the secret gardens of BAYALA®. Colorful unicorn foals with curious markings frolic in the wooded groves. It’s the candy unicorns! Meet the newest addition – Ice Pop Unicorn! Available for a limited time.

Short summary description schleich BAYALA Collectible Unicorn Ice Pop:
This short summary of the schleich BAYALA Collectible Unicorn Ice Pop data-sheet is auto-generated and uses the product title and the first six key specs.

schleich BAYALA Collectible Unicorn Ice Pop, 5 yr(s), Bayala: A Magical Adventure, Orange, Yellow

Long summary description schleich BAYALA Collectible Unicorn Ice Pop:
This is an auto-generated long summary of schleich BAYALA Collectible Unicorn Ice Pop based on the first three specs of the first five spec groups.

schleich BAYALA Collectible Unicorn Ice Pop. Recommended age (min): 5 yr(s), Theme: Bayala: A Magical Adventure, Product colour: Orange, Yellow

Features
Product type *
Toy figure
Product colour *
Orange, Yellow
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Theme
Bayala: A Magical Adventure
Sound effects
No
Country of origin
China
Safety warning
EU TSD warning
No warning applicable
Battery
Batteries required
No
Weight & dimensions
Width
161 mm
Depth
124 mm
Height
25 mm
Weight
42.1 g
Packaging data
Package width
161 mm
Package depth
124 mm
Package height
25 mm
Package weight
42.1 g
Assortment of products
No
Package material
Plastic
Packaging content
Packaging content
1x Unicorn Foal, 1x poster
Logistics data
Minimum order quantity
6 pc(s)
Master (outer) case width
100 mm
Master (outer) case length
205 mm
Master (outer) case height
185 mm
Master (outer) case gross weight
332.42 g
Master (outer) case volume
3792500 cm³
Logistics data
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
Master (outer) case GTIN (EAN/UPC)
14059433063710
Master (outer) cases per pallet layer
4 pc(s)
Products per master (outer) case
6 pc(s)
Pallet type
800 x 1200 mm
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
72.8 kg
Pallet gross volume
1728000000 dm³
Layers per pallet
6 pc(s)
Products per pallet
144 pc(s)
Products per pallet layer
24 pc(s)
Pallet GTIN (EAN/UPC)
64059433064019
Supplier features
Manufacturer
Schleich
Target audience
4
Assembly required
No
Number of packages
1
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
French, English
Manual languages (ISO 639 format)
French, English
Dispatch unit
Yes
Country of importation (ISO 3166-1)
Germany
Customs product code (TARIC)
95030049