location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich BAYALA Mermaid Feya on underwater unicorn - 70593

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BAYALA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mermaid Feya on underwater unicorn - 70593
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70593
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4059433162881 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 10:01:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points schleich BAYALA Mermaid Feya on underwater unicorn - 70593
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With movable arm!
  • - The figure is part of the BAYALA® theme world from schleich® and is suitable for children between 5-12 years.
  • - The schleich® figures are modeled in detail and promote educationally valuable play.
Long product name schleich BAYALA Mermaid Feya on underwater unicorn - 70593 :
The long product name of schleich BAYALA Mermaid Feya on underwater unicorn - 70593. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mermaid Feya on underwater unicorn - 70593
More>>>
schleich BAYALA Mermaid Feya on underwater unicorn - 70593:
The official description of schleich BAYALA Mermaid Feya on underwater unicorn - 70593 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The beautiful fairy Feya with her golden hair is the best friend of Eyela, the highest-ranking crown princess in the BAYALA® fairy kingdom. Both were transformed by a magician into mermaids, and they now dive together down to their mermaid friends.

Transformed by a magician into mermaids, the beautiful and playful fairy Feya with her golden hair and her best friend Eyela, the highest-ranking crown princess in the BAYALA® fairy kingdom, dive together down to their mermaid friends. Diving as a mermaid is so much fun for both of them. To celebrate their visit, the mermaid princess Isabelle is giving a big party.

Short summary description schleich BAYALA Mermaid Feya on underwater unicorn - 70593:
This short summary of the schleich BAYALA Mermaid Feya on underwater unicorn - 70593 data-sheet is auto-generated and uses the product title and the first six key specs.

schleich BAYALA Mermaid Feya on underwater unicorn - 70593, 5 yr(s), Bayala: A Magical Adventure, Multicolour, Plastic, 1 pc(s)

Long summary description schleich BAYALA Mermaid Feya on underwater unicorn - 70593:
This is an auto-generated long summary of schleich BAYALA Mermaid Feya on underwater unicorn - 70593 based on the first three specs of the first five spec groups.

schleich BAYALA Mermaid Feya on underwater unicorn - 70593. Recommended age (min): 5 yr(s), Theme: Bayala: A Magical Adventure, Product colour: Multicolour, Material: Plastic. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Multicolour
Material
Plastic
Suggested gender
Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Genre
Action/Adventure
Theme
Bayala: A Magical Adventure
Animal type(s)
Unicorn
Sound effects
No
Country of origin
China
Safety warning
EU TSD warning
No warning applicable
Safety warning
Warning! Swallowable small parts. Choking hazard. Contains inaccessible magnets: Keep away from magnetic-sensitive products and medical devices (e.g. pacemakers)! Please retain this warning.
Battery
Batteries required
No
Weight & dimensions
Width
155 mm
Depth
82 mm
Height
180 mm
Weight
229.7 g
Packaging data
Package width
151 mm
Package depth
79 mm
Package height
180 mm
Package weight
229.7 g
Assortment of products
No
Packaging content
Number of products included
1 pc(s)
Number of pieces
3 pc(s)
Logistics data
Minimum order quantity
3 pc(s)
Master (outer) case width
164 mm
Master (outer) case length
244 mm
Master (outer) case height
19 mm
Logistics data
Master (outer) case gross weight
818.1 g
Master (outer) case net weight
818.1 g
Master (outer) case volume
760304 cm³
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
Master (outer) case minimum order quantity
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
14059433081950
Products per master (outer) case
3 pc(s)
Pallet type
800 x 1200 mm
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
98.2 kg
Pallet gross volume
1728000000 dm³
Layers per pallet
6 pc(s)
Products per pallet
360 pc(s)
Products per pallet layer
60 pc(s)
Pallet GTIN (EAN/UPC)
64059433082259
Supplier features
Manufacturer
Schleich
Target audience
4
Assembly required
No
Number of packages
1
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
French, English
Manual languages (ISO 639 format)
French, English
Dispatch unit
No
Country of importation (ISO 3166-1)
Germany
Customs product code (TARIC)
95030049
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)