location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich Akhal-Teke Stallion

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Akhal-Teke Stallion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13690
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 01:51:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name schleich Akhal-Teke Stallion :
The long product name of schleich Akhal-Teke Stallion. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Akhal-Teke is one of the oldest (over 2000 years) and most elegant horse breeds in the world.
More>>>
schleich Akhal-Teke Stallion:
The official description of schleich Akhal-Teke Stallion as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Akhal-Teke horses have a very majestic and noble posture. The head is nobly formed with expressive eyes. The tall, long neck is straight and the back is long. Its coat has an extraordinary sheen in golden metallic tones. This gorgeous overall appearance fascinates many horse lovers. Since it has great endurance this breed is primarily used as a long-distance horse. However, the Akhal-Teke is also naturally talented at dressage. - Fun Fact : Akhal Tekes are very talented in the discipline of jumping. The high jump record is at 2.25 metres. - Scientific Name : Equus ferus - Conservation Status : Domesticated - Global Home : worldwide

Short summary description schleich Akhal-Teke Stallion:
This short summary of the schleich Akhal-Teke Stallion data-sheet is auto-generated and uses the product title and the first six key specs.

schleich Akhal-Teke Stallion, 3 yr(s), Brown

Long summary description schleich Akhal-Teke Stallion:
This is an auto-generated long summary of schleich Akhal-Teke Stallion based on the first three specs of the first five spec groups.

schleich Akhal-Teke Stallion. Recommended age (min): 3 yr(s), Product colour: Brown

Features
Product type *
Toy figure
Product colour *
Brown
Recommended age (min) *
3 yr(s)
Sound effects
No
Battery
Batteries required
No
Weight & dimensions
Width
122 mm
Depth
51 mm
Height
112 mm
Weight
100 g
Packaging data
Package width
135 mm
Package weight
141 g
Packaging data
Assortment of products
No
Packaging content
Number of pieces
1 pc(s)
Packaging content
- 1 figure
Supplier features
Manufacturer
Schleich
Target audience
3,4
Assembly required
No
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Invoice unit
No
Dispatch unit
No