location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo Business & Education Projector 3700 ANSI WXGA data projector 3700 ANSI lumens DLP WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business & Education Projector 3700 ANSI WXGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAPLCWXU30
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo Business & Education Projector 3700 ANSI WXGA data projector 3700 ANSI lumens DLP WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3700 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 500:1
  • - 1 W
Warranty: 3 years.
Long product name Sanyo Business & Education Projector 3700 ANSI WXGA data projector 3700 ANSI lumens DLP WXGA (1280x800) :
The long product name of Sanyo Business & Education Projector 3700 ANSI WXGA data projector 3700 ANSI lumens DLP WXGA (1280x800). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business & Education Projector 3700 ANSI WXGA
More>>>
Short summary description Sanyo Business & Education Projector 3700 ANSI WXGA data projector 3700 ANSI lumens DLP WXGA (1280x800):
This short summary of the Sanyo Business & Education Projector 3700 ANSI WXGA data projector 3700 ANSI lumens DLP WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo Business & Education Projector 3700 ANSI WXGA, 3700 ANSI lumens, DLP, WXGA (1280x800), 500:1, 85%, 15 - 100 kHz

Long summary description Sanyo Business & Education Projector 3700 ANSI WXGA data projector 3700 ANSI lumens DLP WXGA (1280x800):
This is an auto-generated long summary of Sanyo Business & Education Projector 3700 ANSI WXGA data projector 3700 ANSI lumens DLP WXGA (1280x800) based on the first three specs of the first five spec groups.

Sanyo Business & Education Projector 3700 ANSI WXGA. Projector brightness: 3700 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: NSH. Focal length range: 19.2 - 30.2 mm. Analog signal format system: NTSC, PAL, SECAM. Noise level: 34 dB, Dot clock scanning frequency: 140 MHz