location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Digital Audio Player 1Gb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Audio Player 1Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDMX1-1024-A18
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name SanDisk Digital Audio Player 1Gb :
The short editorial description of SanDisk Digital Audio Player 1Gb

SanDisk digital Audio Player 1 gb silver
More>>>
Short summary description SanDisk Digital Audio Player 1Gb:
This short summary of the SanDisk Digital Audio Player 1Gb data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Digital Audio Player 1Gb, 1 GB, LCD, FM radio, 39.7 g

Long summary description SanDisk Digital Audio Player 1Gb:
This is an auto-generated long summary of SanDisk Digital Audio Player 1Gb based on the first three specs of the first five spec groups.

SanDisk Digital Audio Player 1Gb. Total storage capacity: 1 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 15 h. Weight: 39.7 g

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:57:54
Uk has collected 6 expert reviews for SanDisk Digital Audio Player 1Gb and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pocket-lint.com
Updated:
2014-01-03 20:57:54
A very good value player that is easy to manage...
80%
Thetechlounge.com
Updated:
2014-01-03 20:57:54
Sandisk, the worlds largest manufacturer of flash memory, expands their offerings. Though Sandisk has been around making memory devices since 1988, they have recently entered the MP3 manufacturing market. As one would expect from a versatile memory ma...
Good Great display, Equalizer that is customizable and functional, USB 2.0 transfer, Comes with armband, earphones, battery, usb cable, ripping software, Funcitons as MP3 player, FM stereo tuner, voice record and data storage, No driver need for ME/2000/XP...
Bad Lacks a belt clip, Not rectangular, No color choice, Earbuds only work well when wearing MP3 player on left side, Backlight burnt out after 1 month...
Bottom line Sandisk has put together a nice addition to their electronic line-up. This MP3 player / voice recorder / FM player is quite compact and functions like a champ. If needed, the MP3 player also functions as a USB 2.0 storage device (no drivers needed for...
0%
futurelooks.com
Updated:
2014-01-03 20:57:54
Technological advanced, impaired or otherwise clueless-Welcome to my first review of the SanDisk MP3 Player for Futurelooks.com. Up until now I was still sporting the ultra high tech Walkman with two tones of grey and blue and the nifty clip on the ba...
Good Light weight. Great for running, Compact size and I love the blue display, Easy to upload music into the unit. Literally Drag and drop, Battery is a standard AAA. Eliminates the need for AC power adapter. Can get power anywhere in world, Battery life abou...
Bad No expandable Memory; although 1GB is a decent size, The case sucks. Hard to get the unit in and out of the case. The covers up some of the buttons, Voice recorder quality is isnt great, No Clock, The FM Auto Preset button screws up all your presets whe...
Bottom line Up until now I was still sporting the ultra high tech Walkman with two tones of gray and blue and the nifty clip on the back to slide it over the elastic waist band of my cut off sweat pant shorts. I was quite shocked when the Futurelooks.com guys ask...
80%