Samsung logo

Samsung QuickDrive 8000 Series WW80T4020CE/AH washing machine Front-load 8 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
77648
Info modified on:
23 Feb 2023, 14:52:01
Short summary description Samsung QuickDrive 8000 Series WW80T4020CE/AH washing machine Front-load 8 kg 1200 RPM White:

Samsung QuickDrive 8000 Series WW80T4020CE/AH, Front-load, 8 kg, B, 72 dB, 1200 RPM, D

Long summary description Samsung QuickDrive 8000 Series WW80T4020CE/AH washing machine Front-load 8 kg 1200 RPM White:

Samsung QuickDrive 8000 Series WW80T4020CE/AH. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.