Samsung logo

Samsung RVG-20

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122933
Info modified on:
27 Mar 2025, 08:50:00
Short summary description Samsung RVG-20:

Samsung RVG-20, Black, Samsung VR20H9050UW POWERbot, 500 g, Box, 102 mm, 108 mm

Long summary description Samsung RVG-20:

Samsung RVG-20. Product colour: Black, Compatibility: Samsung VR20H9050UW POWERbot. Weight: 500 g. Package type: Box, Package width: 102 mm, Package depth: 108 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.