Samsung logo

Samsung UN65JS9500F + HW-J6000 163,8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67985
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN65JS9500F + HW-J6000 163,8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UN65JS9500F + HW-J6000, 163,8 cm (64.5"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UN65JS9500F + HW-J6000 163,8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UN65JS9500F + HW-J6000. Display diagonal: 163,8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D compatibility. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.