This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55MU9005T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55MU9005T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55MU9005TXXC
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088745565
Category TVs
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:51
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Samsung UE55MU9005T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the Samsung UE55MU9005T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55MU9005T, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE55MU9005T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Samsung UE55MU9005T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Samsung UE55MU9005T. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2700, Native aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-S2,DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Curved
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 2700
Dynamic contrast ratio marketing name
Mega Contrast
Colour depth
10 bit
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
138 cm
TV tuner
Digital signal format system *
DVB-C,DVB-S2,DVB-T2
Number of tuners
2 tuner(s)
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Lifestyle apps
Samsung Smart View
Audio
Number of speakers *
2
RMS rated power *
40 W
Audio decoders
DTS
Audio decoding technologies
Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Bluetooth *
Yes
Design
On/off switch
Yes
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Product colour *
Silver
Performance
High Dynamic Range (HDR) supported *
Yes
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1000
Processor cores
4
USB recording *
Yes
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
Headphone outputs *
1
RS-232C ports
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
4
PC in (D-Sub) *
No
Weight & dimensions
Width (with stand)
1226 mm
Depth (with stand)
351 mm
Height (with stand)
799.7 mm
Weight (with stand)
20.2 kg
Width (without stand)
122.6 cm
Depth (without stand)
5.82 cm
Height (without stand)
71.4 cm
Weight (without stand)
17.9 kg
Packaging data
Desktop stand
Yes
Remote control included
Yes
Remote control type
TM1750A
Package width
1392 mm
Package depth
193 mm
Package height
819 mm
Package weight
26.9 kg
Other features
Auto Depth Enhancer
Yes
3D
No
Boundless 360° design
Yes
Built-in speaker(s)
Yes
One Connect port
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-05 01:51:59
Uk has collected 2 expert reviews for Samsung UE55MU9005T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%