location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55ES8080 139.7 cm (55") Full HD Smart TV Wi-Fi Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55ES8080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55ES8080UXZG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071831244
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE55ES8080 139.7 cm (55") Full HD Smart TV Wi-Fi Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55")
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 800
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
More>>>
Short summary description Samsung UE55ES8080 139.7 cm (55") Full HD Smart TV Wi-Fi Metallic:
This short summary of the Samsung UE55ES8080 139.7 cm (55") Full HD Smart TV Wi-Fi Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55ES8080, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Metallic

Long summary description Samsung UE55ES8080 139.7 cm (55") Full HD Smart TV Wi-Fi Metallic:
This is an auto-generated long summary of Samsung UE55ES8080 139.7 cm (55") Full HD Smart TV Wi-Fi Metallic based on the first three specs of the first five spec groups.

Samsung UE55ES8080. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Metallic

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Native aspect ratio *
16:9
Motion interpolation technology *
CMR (Clear Motion Rate) 800
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Smart modes
Game
Lifestyle apps
Skype
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product colour *
Metallic
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
BD Wise
Yes
Smartphone/tablet remote support
Yes
USB recording
Yes
DVD player
No
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
No
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
1
RF ports quantity
2
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.1 W
AC input voltage
220 - 240 V
AC input frequency
60 Hz
Weight & dimensions
Width (with stand)
1230.3 mm
Depth (with stand)
210 mm
Height (with stand)
761.6 mm
Weight (with stand)
19.3 kg
Width (without stand)
1230.3 mm
Depth (without stand)
30.8 mm
Height (without stand)
722.3 mm
Weight (without stand)
16.6 kg
Packaging data
Manual
Yes
Package width
1349 mm
Package depth
259 mm
Package height
873 mm
Package weight
25.4 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
2D-3D converter
Yes
Swivelling
No
Built-in camera
Yes
Energy efficiency class (old)
A
Clock function
Yes
Face detection
Yes