Samsung logo

Samsung UE43M55800AU 43Zoll Full HD Smart-TV WLAN Weiß LED-Fernseher 109.2 cm (43") Smart TV Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68732
Info modified on:
14 Mar 2024, 19:45:26
Short summary description Samsung UE43M55800AU 43Zoll Full HD Smart-TV WLAN Weiß LED-Fernseher 109.2 cm (43") Smart TV Silver:

Samsung UE43M55800AU 43Zoll Full HD Smart-TV WLAN Weiß LED-Fernseher, 109.2 cm (43"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Silver

Long summary description Samsung UE43M55800AU 43Zoll Full HD Smart-TV WLAN Weiß LED-Fernseher 109.2 cm (43") Smart TV Silver:

Samsung UE43M55800AU 43Zoll Full HD Smart-TV WLAN Weiß LED-Fernseher. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.