location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40C5000 TV 101,6 cm (40") Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40C5000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40C5000
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung UE40C5000 TV 101,6 cm (40") Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 101,6 cm (40")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 x 400 mm
  • - 130 W
More>>>
Short summary description Samsung UE40C5000 TV 101,6 cm (40") Full HD:
This short summary of the Samsung UE40C5000 TV 101,6 cm (40") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40C5000, 101,6 cm (40"), 1920 x 1080 pixels, Full HD

Long summary description Samsung UE40C5000 TV 101,6 cm (40") Full HD:
This is an auto-generated long summary of Samsung UE40C5000 TV 101,6 cm (40") Full HD based on the first three specs of the first five spec groups.

Samsung UE40C5000. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9

Display
Display diagonal *
101,6 cm (40")
HD type *
Full HD
Native aspect ratio *
16:9
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
101 cm
TV tuner
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
Yes
Audio system
Dolby
Design
Panel mounting interface
400 x 400 mm
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
0,3 W
Weight & dimensions
Width (with stand)
972 mm
Depth (with stand)
255 mm
Height (with stand)
656 mm
Weight (with stand)
15,7 kg
Width (without stand)
972 mm
Depth (without stand)
29,9 mm
Height (without stand)
596 mm
Weight (without stand)
12,1 kg
Package dimensions (WxDxH)
1200 x 120 x 743 mm
Packaging data
Package weight
19,3 kg
Other features
3D
No
Power requirements
220-240V, 50/60Hz