Samsung logo

Samsung Series 8 UE40B8000 TV 101,6 cm (40") Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140536
Info modified on:
08 Nov 2024, 10:41:53
Short summary description Samsung Series 8 UE40B8000 TV 101,6 cm (40") Full HD Black:

Samsung Series 8 UE40B8000, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung Series 8 UE40B8000 TV 101,6 cm (40") Full HD Black:

Samsung Series 8 UE40B8000. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.