Samsung logo

Samsung UA55C7000 TV 139.7 cm (55") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139226
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung UA55C7000 TV 139.7 cm (55") Full HD Wi-Fi Black:

Samsung UA55C7000, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, Wi-Fi, Black

Long summary description Samsung UA55C7000 TV 139.7 cm (55") Full HD Wi-Fi Black:

Samsung UA55C7000. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.