Samsung logo

Samsung SWA-9250S/XY soundbar speaker Black 2.0 channels 120 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
504
Info modified on:
14 Jul 2025, 11:39:26
Short summary description Samsung SWA-9250S/XY soundbar speaker Black 2.0 channels 120 W:

Samsung SWA-9250S/XY, 2.0 channels, 120 W, Black, Wireless, 12 W, 0.5 W

Long summary description Samsung SWA-9250S/XY soundbar speaker Black 2.0 channels 120 W:

Samsung SWA-9250S/XY. Audio output channels: 2.0 channels, RMS rated power: 120 W. Product colour: Black. Connectivity technology: Wireless. Power consumption (typical): 12 W, Power consumption (standby): 0.5 W, DC input voltage: 19 V. Width: 105 mm, Depth: 109 mm, Height: 152.8 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.