location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SpinPoint V SV1203N internal hard drive 3.5" 120 GB Ultra-ATA/133

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpinPoint V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV1203N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV1203N
Category :
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2019 10:08:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SpinPoint V SV1203N internal hard drive 3.5" 120 GB Ultra-ATA/133 :
  • - 120 GB 3.5" 5400 RPM Ultra-ATA/133
  • - HDD
  • - Storage drive buffer size: 2 MB
  • - 635 g
Warranty: 3 years
Long product name Samsung SpinPoint V SV1203N internal hard drive 3.5" 120 GB Ultra-ATA/133 :
The short editorial description of Samsung SpinPoint V SV1203N internal hard drive 3.5" 120 GB Ultra-ATA/133

120GB, ATA-7, 133MB/S, 5400RPM, 2MB, 8.9MS
More>>>
Samsung SpinPoint V SV1203N internal hard drive 3.5" 120 GB Ultra-ATA/133:
The official marketing text of Samsung SpinPoint V SV1203N internal hard drive 3.5" 120 GB Ultra-ATA/133 as supplied by the manufacturer

To store and play back a limitless amount of digital media content on the web, you need a drive that provides fast and reliable data transmission. From movies to music, SAMSUNG SpinPoint drive answers all your AV needs with a drive that is so quiet, YOU WON'T EVEN KNOW IT IS THERE.

- Formatted Capacity = 120GB.
- Ultra ATA-133 Compatible.
- Fluid Dynamic Bearing Spindle Motor Technology.
- High Speed Dual Digital Signal Processor (DSP) Based Architecture.
- ATA S.M.A.R.T. Compliant.
- ATA Security Mode Feature Set.
- ATA Host Protected Area Feature Set.
- ATA Automatic Acoustic Management Feature Set.
- ATA 48-bit Address Feature Set.
- ATA Device Configuration Overlay Feature Set.
- Multi-Burst On-The-Fly Error Correction.
- NoiseGuard™.
- SilentSeek™.

Short summary description Samsung SpinPoint V SV1203N internal hard drive 3.5" 120 GB Ultra-ATA/133:
This short summary of the Samsung SpinPoint V SV1203N internal hard drive 3.5" 120 GB Ultra-ATA/133 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SpinPoint V SV1203N, 3.5", 120 GB, 5400 RPM

Long summary description Samsung SpinPoint V SV1203N internal hard drive 3.5" 120 GB Ultra-ATA/133:
This is an auto-generated long summary of Samsung SpinPoint V SV1203N internal hard drive 3.5" 120 GB Ultra-ATA/133 based on the first three specs of the first five spec groups.

Samsung SpinPoint V SV1203N. HDD size: 3.5", HDD capacity: 120 GB, HDD speed: 5400 RPM

Features
HDD size *
3.5"
HDD capacity *
120 GB
HDD speed *
5400 RPM
Interface *
Ultra-ATA/133
Type *
HDD
Storage drive buffer size
2 MB
Access time
8.9 ms
Full stroke seek time
18 ms
Track to track seek time
0.8 ms
Average latency
5.56 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
500000 h
Power
Power consumption (standby)
0.4 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-305 - 3050 m
Non-operating altitude
-305 - 12200 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.1 mm
Weight
635 g
Other features
Drive ready time
7 s
Brand Image Product code Product Stock Price from
Samsung SpinPoint V SV0802N internal hard drive 3.5" 80 GB Ultra-ATA/133 Samsung SpinPoint V SV0802N internal hard drive 3.5" 80 GB Ultra-ATA/133
(show image)
SV0802N SV0802N 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SpinPoint V SV1604N internal hard drive 3.5" 160 GB IDE/ATA Samsung SpinPoint V SV1604N internal hard drive 3.5" 160 GB IDE/ATA
(show image)
SV1604N SV1604N 0.00
(excl. VAT)
0 (incl. VAT)