Samsung logo

Samsung SRD-1670DC digital video recorder (DVR) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87143
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SRD-1670DC digital video recorder (DVR) Black:

Samsung SRD-1670DC, Black, AVI, H.264, 16 channels, NTSC, PAL, Embedded LINUX, Gigabit Ethernet

Long summary description Samsung SRD-1670DC digital video recorder (DVR) Black:

Samsung SRD-1670DC. Product colour: Black, Video compression formats: AVI, H.264, Channels quantity: 16 channels. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP. HDD interface: eSATA. Optical drive type: DVD-RW. Power requirements: 100 - 240V AC ±10%, 50/60Hz, Power consumption (typical): 60 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.