location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S20 Certified Re-Newed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S20
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Galaxy S20 Certified Re-Newed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM5G980FZADEUA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094353952
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 08:35:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S20 Certified Re-Newed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capture the world around you like never before
  • - Experience every moment in full, edge-to-edge clarity
  • - Speed, power and performance fit for the future
  • - Stay in charge longer than ever before
  • - Truly epic power for truly epic days
  • - Keep focused on what matters most to you
Long product name Samsung Galaxy S20 Certified Re-Newed :
The long product name of Samsung Galaxy S20 Certified Re-Newed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy S20 Certified Re-Newed
More>>>
Samsung Galaxy S20 Certified Re-Newed:
The official description of Samsung Galaxy S20 Certified Re-Newed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is the phone that will change photography
Meet Galaxy S20. With revolutionary 8K Video Snap changing how you capture not just video, but photography. Add in Samsung Knox security, an intelligent battery, powerful processor and massive storage — and the Galaxy S20 unveils a whole new world for mobile.

64MP High Resolution Camera
Far beyond the 12 megapixel category, Galaxy S20 gives you millions more pixels in each photograph. Which means for the first time ever you can pinch in for details you'd never have seen before.

30X Space Zoom
It starts with 3x Hybrid Optic Zoom enabled by a high-resolution image sensor. Couple that with 30x Super Resolution Zoom enhanced by camera AI to get close up to the action and capture moments you might have missed.

Bright Night
In low light, the pro-grade camera system captures multiple photos at once, merging them into one stunning shot with less blur and noise. With a larger image sensor and AI, switching to Night mode means you can shoot nighttime scenes clear like daylight.

The highest-resolution video on mobile, 8K Video
We've taken mobile resolution from 4K all the way to 8K. That's 4 times bigger than UHD and 16 times bigger than FHD. That means you'll capture moments in super-sharp resolution.

8K Video Snap
It's a whole new way to capture still photography every time you hit record. 8K video turns every frame into a 33MP high-resolution still that you can pinch in on for once-in-a-lifetime shots.

Super Steady
The larger sensor and anti-rolling stabiliser balances camera movement so your footage won't turn out blurry and unstable, but super smooth.

Single Take
Single Take is essentially burst mode turned beast mode. With revolutionary AI, it lets you shoot for up to 10 seconds and get back a variety of formats — meaning you can choose the best style for the moment without having to reshoot.

120Hz display with Dynamic AMOLED 2X
120Hz makes your scrolling smooth, while super fast, precise touch response delivers a more reactive gaming experience. The HDR10+ certified Infinity-O Display offers a big, immersive screen with limited onscreen interruptions and reduced blue light. You'll believe it when you see it - and feel it.

Powerful LTE
Stay on top of your games, streams and social media with download speeds up to 2.0Gbps on LTE and secure Wi-Fi6 connections.

All-day battery
The battery is powerful, maxing out at 4000mAh (typical). But it's also intelligent, adjusting to your mobile habits to save power and last way longer on a single charge.

Advanced AP and RAM
More playing, less waiting, thanks to powerful RAM and an enhanced processor with built-in advanced AI. Quick launch even lets you designate your favourite apps to launch instantly, so they're ready to go before you are.

Storage for your favourite photos and videos
Galaxy S20 comes with vast storage built in for your high-res videos and photos. You can then expand it with a microSD card for even more storage — over 1TB total.

Upgraded security system
We created a secure processor dedicated to protecting your PIN, password, pattern and Blockchain Private Key. Combined with the Knox platform, security is infused into every part of your phone, from hardware to software. So private data stays private.

Accessories
Take your Galaxy S20 experience to the next level.

Short summary description Samsung Galaxy S20 Certified Re-Newed:
This short summary of the Samsung Galaxy S20 Certified Re-Newed data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy S20 Certified Re-Newed, 15.8 cm (6.2"), 3200 x 1440 pixels, 8 GB, 128 GB, 12 MP, Grey

Long summary description Samsung Galaxy S20 Certified Re-Newed:
This is an auto-generated long summary of Samsung Galaxy S20 Certified Re-Newed based on the first three specs of the first five spec groups.

Samsung Galaxy S20 Certified Re-Newed. Display diagonal: 15.8 cm (6.2"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2.5 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 4000 mAh. Product colour: Grey. Weight: 163 g

This is the phone that will change photography
This is the phone that will change photography

Meet Galaxy S20. With revolutionary 8K Video Snap changing how you capture not just video, but photography. Add in Samsung Knox security, an intelligent battery, powerful processor and massive storage — and the Galaxy S20 unveils a whole new world for mobile.

64MP High Resolution Camera
64MP High Resolution Camera

Far beyond the 12 megapixel category, Galaxy S20 gives you millions more pixels in each photograph. Which means for the first time ever you can pinch in for details you'd never have seen before.

30X Space Zoom
30X Space Zoom

It starts with 3x Hybrid Optic Zoom enabled by a high-resolution image sensor. Couple that with 30x Super Resolution Zoom enhanced by camera AI to get close up to the action and capture moments you might have missed.

Bright Night
Bright Night

In low light, the pro-grade camera system captures multiple photos at once, merging them into one stunning shot with less blur and noise. With a larger image sensor and AI, switching to Night mode means you can shoot nighttime scenes clear like daylight.

The highest-resolution video on mobile, 8K Video
The highest-resolution video on mobile, 8K Video

We've taken mobile resolution from 4K all the way to 8K. That's 4 times bigger than UHD and 16 times bigger than FHD. That means you'll capture moments in super-sharp resolution.

8K Video Snap
8K Video Snap

It's a whole new way to capture still photography every time you hit record. 8K video turns every frame into a 33MP high-resolution still that you can pinch in on for once-in-a-lifetime shots.

Super Steady
Super Steady

The larger sensor and anti-rolling stabiliser balances camera movement so your footage won't turn out blurry and unstable, but super smooth.

Single Take
Single Take

Single Take is essentially burst mode turned beast mode. With revolutionary AI, it lets you shoot for up to 10 seconds and get back a variety of formats — meaning you can choose the best style for the moment without having to reshoot.

120Hz display with Dynamic AMOLED 2X
120Hz display with Dynamic AMOLED 2X

120Hz makes your scrolling smooth, while super fast, precise touch response delivers a more reactive gaming experience. The HDR10+ certified Infinity-O Display offers a big, immersive screen with limited onscreen interruptions and reduced blue light. You'll believe it when you see it - and feel it.

Powerful LTE
Powerful LTE

Stay on top of your games, streams and social media with download speeds up to 2.0Gbps on LTE and secure Wi-Fi6 connections.

All-day battery
All-day battery

The battery is powerful, maxing out at 4000mAh (typical). But it's also intelligent, adjusting to your mobile habits to save power and last way longer on a single charge.

Advanced AP and RAM
Advanced AP and RAM

More playing, less waiting, thanks to powerful RAM and an enhanced processor with built-in advanced AI. Quick launch even lets you designate your favourite apps to launch instantly, so they're ready to go before you are.

Storage for your favourite photos and videos
Storage for your favourite photos and videos

Galaxy S20 comes with vast storage built in for your high-res videos and photos. You can then expand it with a microSD card for even more storage — over 1TB total.

Upgraded security system
Upgraded security system

We created a secure processor dedicated to protecting your PIN, password, pattern and Blockchain Private Key. Combined with the Knox platform, security is infused into every part of your phone, from hardware to software. So private data stays private.

Accessories
Accessories

Take your Galaxy S20 experience to the next level.

Display
Display diagonal *
15.8 cm (6.2")
Screen shape
Curved edge screen
Display technology marketing name
Dynamic AMOLED 2X
Panel type
OLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass 6
Display resolution *
3200 x 1440 pixels
Display number of colours
16 million colours
Native aspect ratio
20:9
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10+ (HDR10 Plus)
Touchscreen type
Capacitive
Pixel density
563 ppi
Rounded display corners
Yes
Processor
Processor family *
Samsung Exynos
Processor model *
990
Processor cores
8
Processor boost frequency
2.73 GHz
Processor frequency *
2.5 GHz
Storage
User memory
104 GB
RAM capacity *
8 GB
RAM type
LPDDR5
Internal storage capacity *
128 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
1 TB
USB mass storage
Yes
Camera
Rear camera sensor size
1/1.76"
Rear camera resolution (numeric) *
12 MP
Second rear camera resolution (numeric)
12 MP
Third rear camera resolution (numeric)
64 MP
Rear camera resolution
9248 x 6936 pixels
Rear camera aperture number
1.8
Second rear camera aperture number
2.2
Third rear camera aperture number
2
Rear camera pixel size
1.8 µm
Second rear camera pixel size
1.4 µm
Third rear camera pixel size
0.8 µm
Rear camera field of view (FOV) angle
79°
Second rear camera field of view (FOV) angle
120°
Third rear camera field of view (FOV) angle
76°
Optical zoom
3x
Digital zoom
30x
Front camera type *
Single camera
Front camera resolution (numeric) *
10 MP
Front camera aperture number
2.2
Front camera pixel size
1.22 µm
Front camera field of view (FOV) angle
80°
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
7680 x 4320 pixels
Maximum frame rate
960 fps
Resolution at capture speed
1280x720@30fps, 1280x720@960fps, 1920x1080@240fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps, 3840x2160@60fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Triple camera
Auto focus
Yes
Face detection
Yes
Video stabilizer
Yes
Image stabilizer
Yes
Geotagging
Yes
Multi-shot
Yes
Self-timer
Yes
Night mode
Yes
Network
SIM card capability *
Hybrid Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM + eSIM
3G standards *
UMTS, WCDMA
4G standard *
LTE
5G standard *
Not supported
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.0
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 1800, 1900, 2100, 2300, 2500, 2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
MIMO
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Headphone connectivity
USB Type-C
ANT+ enabled
Yes
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Grey
Colour name
Cosmic Gray
International Protection (IP) code
IP68
Protection features
Dust resistant, Water resistant
Performance
Video call
Yes
Fast charging
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Face recognition
Yes
Speakerphone
Yes
USB On-The-Go support
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Speakers
stereo
Supported video modes
720p, 1080p, 2160p, 4320p
Audio system
Dolby Atmos
Audio formats supported
3GA, AAC, AMR, APE, AWB, DFF, DSF, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Software
Platform *
Android
App distribution platform
Google Play
Google applications
Google Maps, Google Play
Virtual assistant
Samsung Bixby
Battery
Removable battery
No
Battery capacity *
4000 mAh
Talk time (4G)
20 h
Browsing time (Wi-Fi)
15 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Barometer
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Weight & dimensions
Width
69.1 mm
Depth
7.9 mm
Height
151.7 mm
Weight *
163 g
Certificates
Head SAR (EU)
0.279 W/kg
Body SAR (EU)
1.525 W/kg
Extremities SAR (EU)
1.79 W/kg
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB Type-C
SIM card ejector pin
Yes
Other features
Touchscreen
Yes
Technical details
Repairability index
5.7