Samsung Galaxy Tab S9 Ultra SM-X916B, 37.1 cm (14.6"), 2960 x 1848 pixels, 256 GB, 12 GB, Android 13, Graphite
Samsung Galaxy Tab S9 Ultra SM-X916B. Display diagonal: 37.1 cm (14.6"), Display resolution: 2960 x 1848 pixels. Internal storage capacity: 256 GB. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. Internal memory: 12 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 737 g. Operating system installed: Android 13. Product colour: Graphite