Samsung logo

Samsung Galaxy Tab S7+ SM-T975N 4G Qualcomm Snapdragon LTE-TDD & LTE-FDD 256 GB 31.5 cm (12.4") 8 GB Wi-Fi 6 (802.11ax) Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68621
Info modified on:
14 Feb 2025, 15:46:07
Short summary description Samsung Galaxy Tab S7+ SM-T975N 4G Qualcomm Snapdragon LTE-TDD & LTE-FDD 256 GB 31.5 cm (12.4") 8 GB Wi-Fi 6 (802.11ax) Blue:

Samsung Galaxy Tab S7+ SM-T975N, 31.5 cm (12.4"), 2800 x 1752 pixels, 256 GB, 8 GB, 3.09 GHz, Blue

Long summary description Samsung Galaxy Tab S7+ SM-T975N 4G Qualcomm Snapdragon LTE-TDD & LTE-FDD 256 GB 31.5 cm (12.4") 8 GB Wi-Fi 6 (802.11ax) Blue:

Samsung Galaxy Tab S7+ SM-T975N. Display diagonal: 31.5 cm (12.4"), Display resolution: 2800 x 1752 pixels, Display technology: OLED. Internal storage capacity: 256 GB. Processor frequency: 3.09 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 575 g. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.