Samsung logo

Samsung Galaxy Tab E SM-T377T 4G Samsung Exynos LTE 16 GB 20.3 cm (8") 1.5 GB Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171023
Info modified on:
25 Jul 2023, 10:15:21
Short summary description Samsung Galaxy Tab E SM-T377T 4G Samsung Exynos LTE 16 GB 20.3 cm (8") 1.5 GB Black:

Samsung Galaxy Tab E SM-T377T, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1.5 GB, 1.3 GHz, Black

Long summary description Samsung Galaxy Tab E SM-T377T 4G Samsung Exynos LTE 16 GB 20.3 cm (8") 1.5 GB Black:

Samsung Galaxy Tab E SM-T377T. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Samsung Exynos, Processor: 3475. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Card reader integrated. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.