Samsung logo

Samsung Gear VR Smartphone-based head mounted display 409 g Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16056
Info modified on:
14 Mar 2024, 19:04:31
Short summary description Samsung Gear VR Smartphone-based head mounted display 409 g Black, White:

Samsung Gear VR, Smartphone-based head mounted display, Black, White, 96°, Micro-USB, 409 g, 196,1 mm

Long summary description Samsung Gear VR Smartphone-based head mounted display 409 g Black, White:

Samsung Gear VR. Type: Smartphone-based head mounted display, Product colour: Black, White, Viewing angle: 96°. USB connector type: Micro-USB. Weight: 409 g, Width: 196,1 mm, Depth: 98,5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.