location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab S6 Lite (2022) Wi-Fi 64 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab S6 Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Galaxy Tab S6 Lite (2022) Wi-Fi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-P613NZBAPHN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094462012
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab S6 Lite (2022) Wi-Fi 64 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Blue
  • - 26.4 cm (10.4") 2000 x 1200 pixels TFT
  • - 2.3 GHz
  • - 64 GB Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - 7040 mAh
More>>>
Short summary description Samsung Galaxy Tab S6 Lite (2022) Wi-Fi 64 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Blue:
This short summary of the Samsung Galaxy Tab S6 Lite (2022) Wi-Fi 64 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab S6 Lite (2022) Wi-Fi, 26.4 cm (10.4"), 2000 x 1200 pixels, 64 GB, 4 GB, 2.3 GHz, Blue

Long summary description Samsung Galaxy Tab S6 Lite (2022) Wi-Fi 64 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Blue:
This is an auto-generated long summary of Samsung Galaxy Tab S6 Lite (2022) Wi-Fi 64 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Blue based on the first three specs of the first five spec groups.

Samsung Galaxy Tab S6 Lite (2022) Wi-Fi. Display diagonal: 26.4 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.3 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 465 g. Product colour: Blue

Display
Display diagonal *
26.4 cm (10.4")
Display resolution *
2000 x 1200 pixels
Panel type
TFT
HD type
WUXGA+
Processor
Processor cores
8
Processor frequency *
2.3 GHz
Memory
Internal memory *
4 GB
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
User memory
45.8 GB
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Resolution at capture speed
1920x1080@30fps
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Wi-Fi Direct
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Blue
Performance
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Battery
Battery capacity *
7040 mAh
Browsing time (Wi-Fi)
14 h
Weight & dimensions
Width
154.3 mm
Depth
7 mm
Height
244.5 mm
Weight
465 g
Logistics data
Harmonized System (HS) code
84713000
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)