location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Note Edge SM-N915F 14,2 cm (5.6") SIM tunggal 4G Micro-USB 3 GB 32 GB 3000 mAj Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Note Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-N915F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-N915FZKYETL
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Ponsel Cerdas Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy Note Edge SM-N915F 14,2 cm (5.6") SIM tunggal 4G Micro-USB 3 GB 32 GB 3000 mAj Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14,2 cm (5.6") 2560 x 1440 piksel
  • - 2,7 GHz
  • - 3 GB 32 GB MicroSD (TransFlash) 128 GB
  • - 4G SIM tunggal SIM mikro
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1 NFC (Komunikasi Jarak Dekat)
  • - Kamera tunggal 16 MP
  • - Lithium-Ion (Li-Ion) 3000 mAj
More>>>
Short summary description Samsung Galaxy Note Edge SM-N915F 14,2 cm (5.6") SIM tunggal 4G Micro-USB 3 GB 32 GB 3000 mAj Hitam:
This short summary of the Samsung Galaxy Note Edge SM-N915F 14,2 cm (5.6") SIM tunggal 4G Micro-USB 3 GB 32 GB 3000 mAj Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Note Edge SM-N915F, 14,2 cm (5.6"), 2560 x 1440 piksel, 3 GB, 32 GB, 16 MP, Hitam

Long summary description Samsung Galaxy Note Edge SM-N915F 14,2 cm (5.6") SIM tunggal 4G Micro-USB 3 GB 32 GB 3000 mAj Hitam:
This is an auto-generated long summary of Samsung Galaxy Note Edge SM-N915F 14,2 cm (5.6") SIM tunggal 4G Micro-USB 3 GB 32 GB 3000 mAj Hitam based on the first three specs of the first five spec groups.

Samsung Galaxy Note Edge SM-N915F. Diagonal layar: 14,2 cm (5.6"), Resolusi layar: 2560 x 1440 piksel. Frekuensi prosesor: 2,7 GHz. Kapasitas RAM: 3 GB, Kapasitas penyimpanan internal: 32 GB. Resolusi kamera belakang (angka): 16 MP, Jenis kamera belakang: Kamera tunggal. Kemampuan kartu SIM: SIM tunggal. Kapasitas baterai: 3000 mAj. Warna produk: Hitam. Berat: 174 g

Layar
Diagonal layar *
14,2 cm (5.6")
Bentuk layar
Layar tepi melengkung
Nama marketing teknologi layar
Super AMOLED
Jenis panel
OLED
Resolusi layar *
2560 x 1440 piksel
Jumlah warna layar
16.78 juta warna
Teknologi sentuh
Multi Sentuh
Jenis layar sentuh
Kapasitif
Prosesor
Inti prosesor
4
Frekuensi prosesor *
2,7 GHz
media penyimpanan
Kapasitas RAM *
3 GB
Kapasitas penyimpanan internal *
32 GB
Kartu memori yang kompatibel *
MicroSD (TransFlash)
Ukuran kartu memori maksimal
128 GB
Penyimpanan massal USB
Yes
Kamera
Resolusi kamera belakang (angka) *
16 MP
Resolusi kamera belakang
3840 x 2160 piksel
Tipe kamera depan *
Kamera tunggal
Resolusi kamera depan (angka) *
3,7 MP
Flash kamera belakang *
Yes
Tipe flash
LED
Tipe sensor
CMOS
Tingkat frame maksimal
30 fpd
Jenis kamera belakang *
Kamera tunggal
Autofokus
Yes
Pendeteksi wajah
Yes
Perekam video
Yes
Penanda geografis (Geotagging)
Yes
Pewaktu mandiri
Yes
Deteksi senyuman
Yes
Jaringan
Kemampuan kartu SIM *
SIM tunggal
Pembuatan jaringan seluler *
4G
Jenis kartu SIM *
SIM mikro
Standar 2G
Edge, GPRS, GSM
Standar 3G *
HSPA+
Standar 4G *
LTE
Wi-Fi *
Yes
Standar Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Versi bluetooth
4.1
Profil bluetooth
A2DP, AVRCP, HFP, HID, HSP, MAP, OPP, PAN, PBAP
Pita frekuensi 2G (SIM utama)
850, 900, 1800, 1900 MHz
Pita frekuensi 3G yang didukung
850, 900, 1900, 2100 MHz
Dukungan pita frekuensi 4G
800, 850, 900, 1800, 1900, 2100, 2600 MHz
Peranggitan/Tethering (modus modem)
Yes
NFC (Komunikasi Jarak Dekat)
Yes
Berlangganan
Jenis langganan *
Tanpa langganan
Port & antarmuka
Port USB *
Yes
Tipe konektor USB
Micro-USB
Versi USB
2.0
Konektivitas headphone
3,5 mm
Tautan Definisi Tinggi Seluler (MHL)
Yes
Pesan
Layanan Pesan Singkat (SMS)
Yes
MMS (Layanan Pesan Multimedia)
Yes
Pesan Instan (IM)
Yes
Surel/E-mail
Yes
Desain
Faktor bentuk *
Bar
Warna produk *
Hitam
Performa
Panggilan video
Yes
Personal info management (PIM)
Jam alarm, Kalkulator, Kalender, Catatan, Daftar tugas
Pengeras suara
Yes
Perintah suara
Yes
Personalisasi
Ikon, Menu, Pintasan, Widget
Dukungan grup kontak
Yes
Tanda getaran
Yes
Navigasi
GPS (satelit)
Yes
GLONASS
Yes
Kompas elektronik
Yes
GPS *
Yes
Multimedia
Format audio yang didukung
AAC, AMR, FLAC, MIDI, MP3, MXMF, OGG, OTA, WAV, WMA, XMF
Format video yang didukung
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV7
Format gambar yang didukung
BMP, GIF, JPG, PNG
Pengelolaan panggilan
Identitas pemanggil
Yes
Panggilan konferensi
Yes
Penghitung waktu panggilan
Yes
Perangkat lunak
Platform *
Android
Platform distribusi aplikasi
Google Play
vCard
Yes
Baterai
Teknologi baterai
Lithium-Ion (Li-Ion)
Kapasitas baterai *
3000 mAj
Waktu bicara (3G) *
18 j
Waktu browsing (Wi-Fi)
11 j
Waktu browsing (3G)
9 j
Waktu browsing (4G)
9 j
Waktu pemutaran audio berlanjut
67 j
Waktu pemutaran video berlanjut
12 j
sensor
Sensor jarak
Yes
Akselerometer
Yes
Sensor cahaya ambient
Yes
Giroskop
Yes
Sensor orientasi
Yes
Barometer
Yes
Berat dan dimensi
Panjang
82,4 mm
Lebar
8,3 mm
Tinggi
151,3 mm
Berat *
174 g
Sertifikat
SAR kepala (EU)
0,241 W/kg
SAR tubuh (EU)
0,329 W/kg
Isi kemasan
Panduan memulai cepat
Yes
Kartu garansi
Yes
Kabel disertakan
USB
Fitur lainnya
Layar sentuh
Yes
Detail teknis
Warna
Yes
Source Review comments Score
teknoup.com
Updated:
2016-11-24 07:19:49
Samsung Galaxy Note Edge baru-baru ini tersedia di pasar Indonesia. Nah smartphone yang memiliki layar lengkung yang berada di sisi kiri ini dibenamkan spesifikasi seperti prosesor Snapdragon 805, quad-core Krait 450 berkecepatan 2.7GHz, GPU Adreno 420, R...
0%
gaptex.com
Updated:
2016-11-24 07:19:49
Sama halnya dengan ponsel lengkung yang beberapa waktu lalu sempat menjadi trending (meski hingga kini jumlah penggunanya masih sangat mini), fitur futuristik dari Samsung Galaxy Note EDGE terlihat agak tidak biasa. Meski begitu, fitur ‘edge' terlihat leb...
0%
plimbi.com
Updated:
2016-11-24 07:19:50
Pada ajang “ Ready to Note ?” yang diadakan Samsung di New York Amerika Serikat beberapa waktu lalu, brand ini mengupas tuntas mengenai keberadaan Samsung GALAXY Note 4 . Mengusung spesifikasi kelas atas serta S-Pen experience yang lebih baik, GALAXY Note...
Bottom line Pada ajang “Ready to Note?” yang diadakan Samsung di New York Amerika Serikat beberapa waktu lalu, brand ini mengupas tuntas mengenai keberadaan Samsung GALAXY Note 4. Mengusung spesifikasi kelas atas serta S-Pen experience yang lebih baik, GALAXY...
0%
jalantikus.com
Updated:
2017-11-22 04:26:01
Samsung memperkenalkan gadget terbarunya dalam acara bertajuk Samsung Unpacked 2014 Episode 2. Dua phablet Galaxy Note terbaru dan sebuah jam tangan pintar smartwatch jadi jagoan utama Samsung di acara tersebut.Di ajang IFA 2014, salah satu pameran elektr...
0%
jalantikus.com
Updated:
2017-12-07 07:27:03
JalanTikus pernah menuliskan sebuah artikel mengenai 10 hp dengan bentuk unik-unik. Sekarang ini mungkin banyak sekali vendor-vendor smartphone yang memiliki smartphone dengan desain yang hampir mirip satu sama lain tetapi tahukah kamu bahwa ada beberapa...
0%
jalantikus.com
Updated:
2017-12-08 04:05:11
Jika kita ikuti perkembangan smartphone saat ini tentu tidak ada habisnya. Selalu saja beberapa tipe smartphone dari berbagai merk yang diluncurkan dalam setiap bulannya. Begitu pula dengan teknologi yang diusungnya. Banyak perusahaan smartphone yang melu...
0%
jalantikus.com
Updated:
2017-12-23 05:11:10
Galaxy Note adalah salah satu seri smartphone flagship terlaris dari Samsung dan kehadirannya sukses ditunggu banyak fans setiap tahun. Di balik suksesnya seri ini, ternyata Galaxy Note pernah dikritik pedas.Tampil nyentrik dengan ukurannya yang besar di...
0%