Samsung Galaxy A12 SM-A127F, 16,5 cm (6.5"), 720 x 1600 pixels, 3 GB, 32 GB, 48 MP, Blue
Samsung Galaxy A12 SM-A127F. Display diagonal: 16,5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 1,8 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 205 g