location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-W162C - DVD±R/RW Drive Writemaster, Ivory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-W162C/BEWN show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:43:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal :
The long product name of Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SH-W162C - DVD±R/RW Drive Writemaster, Ivory, Bulk 1-PK
More>>>
Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal:
The official description of Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- DVD±R/RW Drive is a new innovative product which provides powerfull data storage.
- Lead free: Eco-product.
- Magic Speed Function: Able to choose the reading speed for the best PC environment.
- Double Layer DVD+R 5x, DVD-R 4x.
- Double OPC (Optimum Power Control) Technology.
- SAT: Automatically adjusts the speed optimized for the disc quality.
- Tilt Actuator Compensation Technology.
- Buffer Under Run Free Technology.

Short summary description Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal:
This short summary of the Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory, Ivory, 2 MB, 48x, 16x, 32x, 48x

Long summary description Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal:
This is an auto-generated long summary of Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal based on the first three specs of the first five spec groups.

Samsung SH-W162C - DVD±R/RW Drive Writemaster, Ivory. Product colour: Ivory. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, Access time: 110 ms

Design
Internal *
Yes
Product colour
Ivory
Performance
LightScribe
No
Drive device, buffer size
2 MB
Writing speed
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
48x
CD-R read speed
40x
CD-RW read speed
40x
Reading speed
CD-ROM read speed
48x
DVD+R read speed
12x
DVD-R read speed
12x
DVD-RW read speed
8x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Access time
DVD drive average random access time
130 ms
Access time
110 ms
Weight & dimensions
Weight
800 g
Packaging content
Bundled software
Nero
Other features
Media types supported
DVD+R, DVD+R DI, DVD+RW, DVD-R, DVD-R DI, DVD-RW, DVD-Video, CD-ROM, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio, VideoCD, CD-I(FMV), Photo CD, CD-EXTRA, CD-TEXT
Dimensions (WxDxH)
148.2 x 184 x 42 mm
Number of optical discs
1 discs
Country Distributor
United Kingdom 1 distributor(s)