Samsung logo

Samsung SGH-E360 Black 79 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70225
Info modified on:
26 Feb 2024, 15:21:47
Short summary description Samsung SGH-E360 Black 79 g:

Samsung SGH-E360 Black, 128 x 160 pixels, 0.3 MP, Bluetooth, 800 mAh, Black

Long summary description Samsung SGH-E360 Black 79 g:

Samsung SGH-E360 Black. Display resolution: 128 x 160 pixels, External display: OLED. Rear camera resolution (numeric): 0.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 79 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.