Samsung SCX-8240NA, Laser, Mono printing, 600 x 600 DPI, A3, Direct printing, Blue, White
Samsung SCX-8240NA. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Blue, White