Samsung logo

Samsung RT38FEAKDSL fridge-freezer Freestanding 372 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208679
Info modified on:
23 Oct 2019, 15:16:57
Short summary description Samsung RT38FEAKDSL fridge-freezer Freestanding 372 L Silver:

Samsung RT38FEAKDSL, 372 L, Fresh zone compartment, Silver

Long summary description Samsung RT38FEAKDSL fridge-freezer Freestanding 372 L Silver:

Samsung RT38FEAKDSL. Total net capacity: 372 L. Door hinge: Right. Fridge net capacity: 293 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 79 L. Fresh zone compartment. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.