Samsung logo

Samsung RB46TS154WW Freestanding 461 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23495
Info modified on:
27 May 2024, 14:11:06
Short summary description Samsung RB46TS154WW Freestanding 461 L F White:

Samsung RB46TS154WW, 461 L, SN-T, 10 kg/24h, F, Fresh zone compartment, White

Long summary description Samsung RB46TS154WW Freestanding 461 L F White:

Samsung RB46TS154WW. Total net capacity: 461 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 336 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 125 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 302 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.