Samsung logo

Samsung The Sero QE43LS05TAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75554
Info modified on:
28 Apr 2025, 13:20:25
Short summary description Samsung The Sero QE43LS05TAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Blue:

Samsung The Sero QE43LS05TAU, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Blue

Long summary description Samsung The Sero QE43LS05TAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Blue:

Samsung The Sero QE43LS05TAU. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Blue

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.