location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Wasmachines P1253 washing machine Front-load 6 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wasmachines P1253
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1253 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808979890101
Category:
Machines used for washing clothes.
Washing Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Wasmachines P1253 washing machine Front-load 6 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg 1200 RPM White
  • - Hygiene/anti-allergy, Black
  • - 49 L
Long product name Samsung Wasmachines P1253 washing machine Front-load 6 kg 1200 RPM White :
The long product name of Samsung Wasmachines P1253 washing machine Front-load 6 kg 1200 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wasmachine P1253W
More>>>
Samsung Wasmachines P1253 washing machine Front-load 6 kg 1200 RPM White:
The official description of Samsung Wasmachines P1253 washing machine Front-load 6 kg 1200 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

P Series Automatic washing machines deliver solid performance to deliver desired results.
Energy performance 'A' Wash performance 'A' Spin performance 'B'.
Informative Digital Display offers a multifunction display including washing temperature, remaining time delay start, spin speed, progress indicator and fault code display.
The ergonomically designed soap draw allows easy access for detergents.
The Quick wash program reduces the wash time with smaller loads.
Delicates and wool program will deliver the optimum wash by determining the appropriate
temperature,appropriate water intake and a gentle wash action.
The range is available in Silver and White to suit your style. There is also the option of 1200rpm and 1400 rpm.

Short summary description Samsung Wasmachines P1253 washing machine Front-load 6 kg 1200 RPM White:
This short summary of the Samsung Wasmachines P1253 washing machine Front-load 6 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Wasmachines P1253, Front-load, 6 kg, 1200 RPM, White

Long summary description Samsung Wasmachines P1253 washing machine Front-load 6 kg 1200 RPM White:
This is an auto-generated long summary of Samsung Wasmachines P1253 washing machine Front-load 6 kg 1200 RPM White based on the first three specs of the first five spec groups.

Samsung Wasmachines P1253. Loading type: Front-load. Rated capacity: 6 kg. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 844 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Performance
Rated capacity *
6 kg
Maximum spin speed *
1200 RPM
Timer
Yes
Cycle time (max)
128 min
Washing programs *
Hygiene/anti-allergy, Black
Power
Energy consumption washing per cycle
1.05 kWh
Water consumption per cycle *
49 L
Weight & dimensions
Width
598 mm
Depth
550 mm
Height
844 mm
Weight
75 kg
Other features
Washing class
A
Brand Image Product code Product Stock Price from
Samsung Wasmachines P1453 washing machine Front-load 6 kg 1400 RPM White Samsung Wasmachines P1453 washing machine Front-load 6 kg 1400 RPM White
(show image)
P1453 Wasmachines P1453 0.00
(excl. VAT)
0 (incl. VAT)