Samsung logo

Samsung 9 NP900X4C Intel® Core™ i5 i5-3317U 38.1 cm (15") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium English Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46520
Info modified on:
28 Jan 2025, 10:35:34
Short summary description Samsung 9 NP900X4C Intel® Core™ i5 i5-3317U 38.1 cm (15") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium English Grey:

Samsung 9 NP900X4C, Intel® Core™ i5, 1.7 GHz, 38.1 cm (15"), 1600 x 900 pixels, 8 GB, 128 GB

Long summary description Samsung 9 NP900X4C Intel® Core™ i5 i5-3317U 38.1 cm (15") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium English Grey:

Samsung 9 NP900X4C. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 38.1 cm (15"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Grey. Weight: 1.65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.