Samsung logo

Samsung 9 900X3E Intel® Core™ i7 i7-3517M Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 512 GB SSD Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52185
Info modified on:
25 Jan 2025, 22:39:22
Short summary description Samsung 9 900X3E Intel® Core™ i7 i7-3517M Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 512 GB SSD Windows 8 Silver:

Samsung 9 900X3E, Intel® Core™ i7, 3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 512 GB

Long summary description Samsung 9 900X3E Intel® Core™ i7 i7-3517M Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 512 GB SSD Windows 8 Silver:

Samsung 9 900X3E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517M, Processor frequency: 3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.