Samsung logo

Samsung 7 770Z7E-S01BE Intel® Core™ i7 i7-3635QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57420
Info modified on:
29 Jan 2025, 19:07:25
Short summary description Samsung 7 770Z7E-S01BE Intel® Core™ i7 i7-3635QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Silver:

Samsung 7 770Z7E-S01BE, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Samsung 7 770Z7E-S01BE Intel® Core™ i7 i7-3635QM Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Silver:

Samsung 7 770Z7E-S01BE. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-3635QM, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: Blu-Ray DVD Combo. Operating system software: Windows 8. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.