Samsung logo

Samsung 3 NP305V5A AMD A8 A8-3530MX Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29417
Info modified on:
14 Mar 2024, 19:48:16
Short summary description Samsung 3 NP305V5A AMD A8 A8-3530MX Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Samsung 3 NP305V5A, AMD A8, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung 3 NP305V5A AMD A8 A8-3530MX Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Samsung 3 NP305V5A. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-3530MX, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6620G. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.