Samsung logo

Samsung 3 NP300U1A Intel® Core™ i3 i3-2367M Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52767
Info modified on:
28 Jan 2025, 10:53:48
Short summary description Samsung 3 NP300U1A Intel® Core™ i3 i3-2367M Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Black, Silver:

Samsung 3 NP300U1A, Intel® Core™ i3, 1.4 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung 3 NP300U1A Intel® Core™ i3 i3-2367M Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Basic Black, Silver:

Samsung 3 NP300U1A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black, Silver. Weight: 1.21 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.