Samsung logo

Samsung M60-Aura T7500 Caralee Intel® Core™2 Duo 43,2 cm (17") 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73163
Info modified on:
22 Jan 2025, 04:54:29
Short summary description Samsung M60-Aura T7500 Caralee Intel® Core™2 Duo 43,2 cm (17") 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

Samsung M60-Aura T7500 Caralee, Intel® Core™2 Duo, 2,2 GHz, 43,2 cm (17"), 1680 x 1050 pixels, 2 GB, 200 GB

Long summary description Samsung M60-Aura T7500 Caralee Intel® Core™2 Duo 43,2 cm (17") 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

Samsung M60-Aura T7500 Caralee. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2,2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 2,92 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.